Samsung logo

Samsung SE-406AB optical disc drive Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85424
Info modified on:
24 Feb 2023, 14:13:42
Short summary description Samsung SE-406AB optical disc drive Black:

Samsung SE-406AB, Black, 2 MB, 8x, 24x, 24x, 8x

Long summary description Samsung SE-406AB optical disc drive Black:

Samsung SE-406AB. Product colour: Black. Drive device, buffer size: 2 MB. DVD+R write speed: 8x, CD-R write speed: 24x, CD-RW write speed: 24x. CD-R read speed: 24x, CD-RW read speed: 24x, CD-ROM read speed: 24x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 130 ms, BD-ROM average random access time: 200 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.