Samsung logo

Samsung SDZ-370 Bullet IP security camera Indoor & outdoor

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103771
Info modified on:
04 Nov 2024, 15:20:36
Short summary description Samsung SDZ-370 Bullet IP security camera Indoor & outdoor:

Samsung SDZ-370, IP security camera, Indoor & outdoor, Wired, Black, Silver, Bullet, 0.001 lx

Long summary description Samsung SDZ-370 Bullet IP security camera Indoor & outdoor:

Samsung SDZ-370. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Product colour: Black, Silver, Form factor: Bullet. Minimum illumination: 0.001 lx, Lens viewing angle, horizontal: 55.5°, Lens viewing angle, vertical: 42.5°. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 37x, Digital zoom: 12x, Focal length range: 3.5 - 129.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.