Samsung logo

Samsung RT58K7105SL/EO fridge-freezer Freestanding 585 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90081
Info modified on:
27 May 2024, 14:17:39
Short summary description Samsung RT58K7105SL/EO fridge-freezer Freestanding 585 L F Stainless steel:

Samsung RT58K7105SL/EO, 585 L, No Frost (fridge), 40 dB, 10 kg/24h, F, Stainless steel

Long summary description Samsung RT58K7105SL/EO fridge-freezer Freestanding 585 L F Stainless steel:

Samsung RT58K7105SL/EO. Total net capacity: 585 L. Door hinge: Right. Noise level: 40 dB. Fridge net capacity: 424 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves: 4, Number of vegetable drawers: 2. Freezer net capacity: 161 L, Freezing capacity: 10 kg/24h. Energy efficiency class: F, Annual energy consumption: 362 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.