Samsung RSH1DTSW, Freestanding, White, 524 L, 345 L, 179 L, 4*
Samsung RSH1DTSW. Appliance placement: Freestanding, Product colour: White. Total net capacity: 524 L. Fridge net capacity: 345 L. Freezer net capacity: 179 L, Star rating: 4*. Width: 908 mm, Depth: 734 mm, Height: 1789 mm