Samsung logo

Samsung RS7528THCSL side-by-side refrigerator Freestanding 570 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85404
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Samsung RS7528THCSL side-by-side refrigerator Freestanding 570 L Stainless steel:

Samsung RS7528THCSL, Freestanding, American door, Stainless steel, LED, 570 L, 39 dB

Long summary description Samsung RS7528THCSL side-by-side refrigerator Freestanding 570 L Stainless steel:

Samsung RS7528THCSL. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 570 L, Noise level: 39 dB. Fridge net capacity: 361 L. Freezer net capacity: 209 L, Freezer position: Bottom-placed, Star rating: 4*. Annual energy consumption: 372 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.