Samsung logo

Samsung RL56GEGBP Freestanding 357 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85114
Info modified on:
27 May 2024, 12:48:06
Short summary description Samsung RL56GEGBP Freestanding 357 L Black:

Samsung RL56GEGBP, 357 L, No Frost (fridge), SN-T, 42 dB, 12 kg/24h, Black

Long summary description Samsung RL56GEGBP Freestanding 357 L Black:

Samsung RL56GEGBP. Total net capacity: 357 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 253 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves: 4. Freezer net capacity: 104 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 347 kWh. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.