Samsung logo

Samsung RH57H90707F side-by-side refrigerator Freestanding 570 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85122
Info modified on:
27 May 2024, 11:56:27
Short summary description Samsung RH57H90707F side-by-side refrigerator Freestanding 570 L Stainless steel:

Samsung RH57H90707F, Freestanding, American door, Stainless steel, Buttons, 570 L, 615 L

Long summary description Samsung RH57H90707F side-by-side refrigerator Freestanding 570 L Stainless steel:

Samsung RH57H90707F. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 570 L, Total gross capacity: 615 L. Fridge net capacity: 394 L, Lamp type: LED. Freezer net capacity: 176 L, Freezer position: Side-placed

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.