Samsung logo

Samsung RF60J9000SL side-by-side refrigerator Built-in 611 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186464
Info modified on:
27 May 2024, 14:11:21
Short summary description Samsung RF60J9000SL side-by-side refrigerator Built-in 611 L F Stainless steel:

Samsung RF60J9000SL, Built-in, French door, Stainless steel, Touch, LED, R600a

Long summary description Samsung RF60J9000SL side-by-side refrigerator Built-in 611 L F Stainless steel:

Samsung RF60J9000SL. Appliance placement: Built-in, Product design: French door, Product colour: Stainless steel. Total net capacity: 611 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 408 L, Lamp type: LED. Freezer net capacity: 203 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 420 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.