Samsung logo

Samsung RB33J3315SA Freestanding 339 L E Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177845
Info modified on:
04 Mar 2025, 15:24:21
Short summary description Samsung RB33J3315SA Freestanding 339 L E Metallic:

Samsung RB33J3315SA, 339 L, No Frost (fridge), SN-T, 13 kg/24h, E, Metallic

Long summary description Samsung RB33J3315SA Freestanding 339 L E Metallic:

Samsung RB33J3315SA. Total net capacity: 339 L. Door hinge: Right. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 231 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves: 4. Freezer net capacity: 108 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Energy efficiency class: E, Annual energy consumption: 253 kWh. Product colour: Metallic

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.