Samsung logo

Samsung RB31HER2BSA Freestanding 304 L Graphite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65333
Info modified on:
27 May 2024, 13:03:05
Short summary description Samsung RB31HER2BSA Freestanding 304 L Graphite:

Samsung RB31HER2BSA, 304 L, No Frost (fridge), SN-T, 40 dB, 13 kg/24h, Graphite

Long summary description Samsung RB31HER2BSA Freestanding 304 L Graphite:

Samsung RB31HER2BSA. Total net capacity: 304 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 206 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves: 3. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Annual energy consumption: 172 kWh. Product colour: Graphite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.