Samsung logo

Samsung QE65Q8FNAT 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138319
Info modified on:
21 Jun 2024, 15:52:49
Short summary description Samsung QE65Q8FNAT 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung QE65Q8FNAT, 165.1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Silver

Long summary description Samsung QE65Q8FNAT 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung QE65Q8FNAT. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3200. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.