Samsung logo

Samsung Series 6 43Q60R 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42617
Info modified on:
21 Jun 2024, 15:53:20
Short summary description Samsung Series 6 43Q60R 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Series 6 43Q60R, 109.2 cm (43"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 6 43Q60R 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Series 6 43Q60R. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2400, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN connection. Product colour: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.