Samsung logo

Samsung PH43F-P signage display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black Tizen 2.4 24/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87575
Info modified on:
14 Mar 2024, 19:39:24
Short summary description Samsung PH43F-P signage display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black Tizen 2.4 24/7:

Samsung PH43F-P, Digital signage flat panel, 109.2 cm (43"), LED, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description Samsung PH43F-P signage display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black Tizen 2.4 24/7:

Samsung PH43F-P. Product design: Digital signage flat panel. Display diagonal: 109.2 cm (43"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 2.4. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.