Samsung logo

Samsung 9 NT930X5J Intel® Core™ i7 i7-4550U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96110
Info modified on:
01 Feb 2025, 05:33:57
Short summary description Samsung 9 NT930X5J Intel® Core™ i7 i7-4550U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Black:

Samsung 9 NT930X5J, Intel® Core™ i7, 1.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Samsung 9 NT930X5J Intel® Core™ i7 i7-4550U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Black:

Samsung 9 NT930X5J. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4550U, Processor frequency: 1.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5000. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.