Samsung NP940XFGA-EXP, Intel® Core™ i5, 1.9 GHz, 35.6 cm (14"), 2880 x 1800 pixels, 16 GB, 512 GB
Samsung NP940XFGA-EXP. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-1340P, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), HD type: WQXGA+, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Graphite