Samsung logo

Samsung 7 NP700Z5A-S03ES laptop Intel® Core™ i5 i5-2450M 39.6 cm (15.6") HD+ 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25591
Info modified on:
28 Jan 2025, 10:35:15
Short summary description Samsung 7 NP700Z5A-S03ES laptop Intel® Core™ i5 i5-2450M 39.6 cm (15.6") HD+ 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:

Samsung 7 NP700Z5A-S03ES, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 6 GB, 1 TB

Long summary description Samsung 7 NP700Z5A-S03ES laptop Intel® Core™ i5 i5-2450M 39.6 cm (15.6") HD+ 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:

Samsung 7 NP700Z5A-S03ES. Processor family: Intel® Core™ i5, Processor: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.31 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.