Samsung logo

Samsung ATIV NP270E5G Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187347
Info modified on:
01 Feb 2025, 05:47:21
Short summary description Samsung ATIV NP270E5G Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White:

Samsung ATIV NP270E5G, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Samsung ATIV NP270E5G Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White:

Samsung ATIV NP270E5G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8.1. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.