Samsung RF RF710-S02CH, Intel® Core™ i7, 1.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 640 GB
Samsung RF RF710-S02CH. Processor family: Intel® Core™ i7, Processor: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: NVIDIA® GeForce® GT 330M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.9 kg