Samsung logo

Samsung R R730-JA03 Intel® Pentium® Dual-Core T4400 43.9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53398
Info modified on:
25 Jan 2025, 22:21:14
Short summary description Samsung R R730-JA03 Intel® Pentium® Dual-Core T4400 43.9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium:

Samsung R R730-JA03, Intel® Pentium® Dual-Core, 2.2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 3 GB, 320 GB

Long summary description Samsung R R730-JA03 Intel® Pentium® Dual-Core T4400 43.9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium:

Samsung R R730-JA03. Processor family: Intel® Pentium® Dual-Core, Processor: T4400, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Weight: 2.84 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.