Samsung logo

Samsung Q NP-QX410-S03 Intel® Core™ i5 i5-460M 35.6 cm (14") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72658
Info modified on:
24 Jan 2025, 20:57:38
Short summary description Samsung Q NP-QX410-S03 Intel® Core™ i5 i5-460M 35.6 cm (14") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Silver:

Samsung Q NP-QX410-S03, Intel® Core™ i5, 2.53 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description Samsung Q NP-QX410-S03 Intel® Core™ i5 i5-460M 35.6 cm (14") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Silver:

Samsung Q NP-QX410-S03. Processor family: Intel® Core™ i5, Processor: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 2.13 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.