Samsung logo

Samsung monitor 192N 19"LCD Zilver computer monitor 48.3 cm (19") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107654
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung monitor 192N 19"LCD Zilver computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Samsung monitor 192N 19"LCD Zilver, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 25 ms

Long summary description Samsung monitor 192N 19"LCD Zilver computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Samsung monitor 192N 19"LCD Zilver. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.