Samsung logo

Samsung MX-F850 Home audio mini system 1200 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152430
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung MX-F850 Home audio mini system 1200 W Black:

Samsung MX-F850, Home audio mini system, Black, 1200 W, 1-way, 22 - 20000 Hz, Active subwoofer

Long summary description Samsung MX-F850 Home audio mini system 1200 W Black:

Samsung MX-F850. Type: Home audio mini system, Product colour: Black. RMS rated power: 1200 W, Speaker type: 1-way, Frequency range: 22 - 20000 Hz. Supported radio bands: AM, FM. Display type: LED. Playback disc formats: CD audio

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.