Samsung logo

Samsung MS23F300EEK Black Solo microwave Countertop 23 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138170
Info modified on:
26 Sept 2023, 15:12:41
Short summary description Samsung MS23F300EEK Black Solo microwave Countertop 23 L 800 W:

Samsung MS23F300EEK, Countertop, Solo microwave, 23 L, 800 W, Built-in display, LED

Long summary description Samsung MS23F300EEK Black Solo microwave Countertop 23 L 800 W:

Samsung MS23F300EEK. Appliance placement: Countertop, Product type: Solo microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Rotary, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.