Samsung MB-MP32G, 32 GB, SDXC, Class 10, UHS-I, 100 MB/s, Freeze resistant, Heat resistant, Water resistant
Samsung MB-MP32G. Capacity: 32 GB, Flash card type: SDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 100 MB/s. Protection features: Freeze resistant, Heat resistant, Water resistant, Product colour: Orange, White