Samsung M425R4GA3BB0-CQK, 32 GB, 1 x 32 GB, DDR5, 4800 MHz, 262-pin SO-DIMM
Samsung M425R4GA3BB0-CQK. Component for: Laptop, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR5, Memory clock speed: 4800 MHz, Memory form factor: 262-pin SO-DIMM, CAS latency: 40