Samsung logo

Samsung M378A2G43AB3-CWE memory module 16 GB 1 x 16 GB DDR4 3200 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123142
Info modified on:
19 May 2023, 22:13:34
Short summary description Samsung M378A2G43AB3-CWE memory module 16 GB 1 x 16 GB DDR4 3200 MHz:

Samsung M378A2G43AB3-CWE, 16 GB, 1 x 16 GB, DDR4, 3200 MHz, 288-pin DIMM

Long summary description Samsung M378A2G43AB3-CWE memory module 16 GB 1 x 16 GB DDR4 3200 MHz:

Samsung M378A2G43AB3-CWE. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 288-pin DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.