Samsung T28E316EX, 69.8 cm (27.5"), 1366 x 768 pixels, HD, DVB-C, DVB-T2, Black
Samsung T28E316EX. Display diagonal: 69.8 cm (27.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, Display brightness: 250 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Product colour: Black