Samsung logo

Samsung T27A950 68.6 cm (27") Full HD 300 cd/m² Smart TV Black 14 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104881
Info modified on:
15 Feb 2024, 07:52:29
Short summary description Samsung T27A950 68.6 cm (27") Full HD 300 cd/m² Smart TV Black 14 W:

Samsung T27A950, 68.6 cm (27"), Full HD, 1920 x 1080 pixels, 300 cd/m², 3 ms, Mega Contrast

Long summary description Samsung T27A950 68.6 cm (27") Full HD 300 cd/m² Smart TV Black 14 W:

Samsung T27A950. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black. On Screen Display (OSD) languages: English, Spanish, French. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 14 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.