Samsung logo

Samsung LS24R652FDU LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142226
Info modified on:
03 Apr 2025, 13:13:21
Short summary description Samsung LS24R652FDU LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Samsung LS24R652FDU, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung LS24R652FDU LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Samsung LS24R652FDU. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.