Samsung logo

Samsung S24E450D computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150137
Info modified on:
30 Dec 2024, 17:23:53
Short summary description Samsung S24E450D computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

Samsung S24E450D, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S24E450D computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

Samsung S24E450D. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.