Samsung logo

Samsung S24C300HL computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172703
Info modified on:
08 Dec 2023, 13:13:23
Short summary description Samsung S24C300HL computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

Samsung S24C300HL, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S24C300HL computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

Samsung S24C300HL. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.