Samsung logo

Samsung LN40A450 TV 101.6 cm (40") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143590
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung LN40A450 TV 101.6 cm (40") HD Black:

Samsung LN40A450, 101.6 cm (40"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LN40A450 TV 101.6 cm (40") HD Black:

Samsung LN40A450. Display diagonal: 101.6 cm (40"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.