Samsung SyncMaster DE55A, Digital signage flat panel, 139.7 cm (55"), 1920 x 1080 pixels
Samsung SyncMaster DE55A. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, Display brightness: 600 cd/m², HD type: Full HD. Product colour: Black