Samsung logo

Samsung BE50T-H Digital signage flat panel 127 cm (50") LED Wi-Fi 250 cd/m² 4K Ultra HD Grey Built-in processor 16/7

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77637
Info modified on:
27 May 2024, 14:32:55
Short summary description Samsung BE50T-H Digital signage flat panel 127 cm (50") LED Wi-Fi 250 cd/m² 4K Ultra HD Grey Built-in processor 16/7:

Samsung BE50T-H, Digital signage flat panel, 127 cm (50"), LED, 3840 x 2160 pixels, Wi-Fi, 16/7

Long summary description Samsung BE50T-H Digital signage flat panel 127 cm (50") LED Wi-Fi 250 cd/m² 4K Ultra HD Grey Built-in processor 16/7:

Samsung BE50T-H. Product design: Digital signage flat panel. Display diagonal: 127 cm (50"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 250 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.