Samsung DB48E, Digital signage flat panel, 121.9 cm (48"), LED, 1920 x 1080 pixels, Wi-Fi
Samsung DB48E. Product design: Digital signage flat panel. Display diagonal: 121.9 cm (48"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Wi-Fi. Operating system installed: Linux. Product colour: Black