Samsung logo

Samsung LE22A656 55.9 cm (22") WSXGA+ Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117703
Info modified on:
15 Mar 2022, 13:58:30
Short summary description Samsung LE22A656 55.9 cm (22") WSXGA+ Black:

Samsung LE22A656, 55.9 cm (22"), 1680 x 1050 pixels, WSXGA+, LCD, Black

Long summary description Samsung LE22A656 55.9 cm (22") WSXGA+ Black:

Samsung LE22A656. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LCD, Response time: 8 ms. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.