Samsung logo

Samsung LC34H890WGU computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD QLED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81869
Info modified on:
30 Dec 2024, 17:23:57
Short summary description Samsung LC34H890WGU computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD QLED Black:

Samsung LC34H890WGU, 86.4 cm (34"), 3440 x 1440 pixels, Quad HD, QLED, 4 ms, Black

Long summary description Samsung LC34H890WGU computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD QLED Black:

Samsung LC34H890WGU. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: Quad HD, Display technology: QLED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.