Samsung logo

Samsung HW-S61A/EN soundbar speaker Grey 5.0 channels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40320
Info modified on:
13 Nov 2024, 17:52:03
Short summary description Samsung HW-S61A/EN soundbar speaker Grey 5.0 channels:

Samsung HW-S61A/EN, 5.0 channels, Dolby Digital 5.1, Grey, AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, Wired & Wireless, 23 W

Long summary description Samsung HW-S61A/EN soundbar speaker Grey 5.0 channels:

Samsung HW-S61A/EN. Audio output channels: 5.0 channels, Built-in audio decoders: Dolby Digital 5.1. Product colour: Grey, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless. Soundbar power consumption: 23 W, Power consumption (standby): 0.5 W. Width: 764 mm, Depth: 125 mm, Height: 68 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.