Samsung logo

Samsung HW-K335/ZG soundbar speaker Black 2.1 channels 130 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79191
Info modified on:
14 Mar 2024, 19:49:12
Short summary description Samsung HW-K335/ZG soundbar speaker Black 2.1 channels 130 W:

Samsung HW-K335/ZG, 2.1 channels, 130 W, DTS, 130 W, Black, AAC, FLAC, MP3, OGG, WAV

Long summary description Samsung HW-K335/ZG soundbar speaker Black 2.1 channels 130 W:

Samsung HW-K335/ZG. Audio output channels: 2.1 channels, RMS rated power: 130 W, Built-in audio decoders: DTS. Soundbar speaker RMS power: 130 W. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR. Power consumption: 28 W, Power consumption (standby): 0.45 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.