Samsung logo

Samsung HW-J8501 soundbar speaker Silver 9.1 channels 350 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99024
Info modified on:
24 Feb 2023, 14:07:28
Short summary description Samsung HW-J8501 soundbar speaker Silver 9.1 channels 350 W:

Samsung HW-J8501, 9.1 channels, 350 W, DTS, Dolby Digital 5.1, Active subwoofer, Wireless, Silver

Long summary description Samsung HW-J8501 soundbar speaker Silver 9.1 channels 350 W:

Samsung HW-J8501. Audio output channels: 9.1 channels, RMS rated power: 350 W, Built-in audio decoders: DTS, Dolby Digital 5.1. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless. Product colour: Silver, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Power consumption: 43 W, Power consumption (standby): 0.3 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.