Samsung logo

Samsung HW-H751 Silver 4.1 channels 320 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96073
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HW-H751 Silver 4.1 channels 320 W:

Samsung HW-H751, 4.1 channels, 320 W, Dolby Digital, DTS, 160 W, Wireless, 160 W

Long summary description Samsung HW-H751 Silver 4.1 channels 320 W:

Samsung HW-H751. Audio output channels: 4.1 channels, RMS rated power: 320 W, Built-in audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 160 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 160 W. Product colour: Silver, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.