Samsung logo

Samsung HW-F551 Silver 2.1 channels 310 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106900
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HW-F551 Silver 2.1 channels 310 W:

Samsung HW-F551, 2.1 channels, 310 W, Dolby Digital, DTS, Silver, TV, AAC, FLAC, MP3, OGG, WAV, WMA

Long summary description Samsung HW-F551 Silver 2.1 channels 310 W:

Samsung HW-F551. Audio output channels: 2.1 channels, RMS rated power: 310 W, Built-in audio decoders: Dolby Digital, DTS. Product colour: Silver, Recommended usage: TV, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless. Power consumption: 30 W, Power consumption (standby): 0.45 W. Soundbar weight: 2.2 kg, Subwoofer weight: 7.25 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.