Samsung HT-H5550, Blu-Ray player, CD, CD-R, CD-RW, DVD, DVD+R, DVD-R, DVD-RW, Blu-Ray video, CD video, AVCHD, DIVX, DIVX HD, MKV, WMV, PAL, 5.1 channels
Samsung HT-H5550. Optical disc player type: Blu-Ray player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video, CD video. Video formats supported: AVCHD, DIVX, DIVX HD, MKV, WMV, Analog signal format system: PAL. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Built-in audio decoders: Dolby Digital, Dolby TrueHD, DTS 96/24, DTS-HD. Supported radio bands: FM. Subwoofer type: Passive subwoofer