Samsung logo

Samsung HT-FS5200 home cinema system 2.1 channels 500 W 3D compatibility Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66575
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-FS5200 home cinema system 2.1 channels 500 W 3D compatibility Black:

Samsung HT-FS5200, Blu-Ray player, BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, Blu-Ray audio, Blu-Ray video, CD audio, CD video, VCD, 1 discs, AVCHD, DIVX, MKV, RMVB

Long summary description Samsung HT-FS5200 home cinema system 2.1 channels 500 W 3D compatibility Black:

Samsung HT-FS5200. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, DIVX, MKV, RMVB. Audio output channels: 2.1 channels, RMS rated power: 500 W, Built-in audio decoders: Dolby Digital, Dolby Digital Plus, DTS, DTS 96/24, DTS-HD. Subwoofer type: Passive subwoofer. Power consumption: 72.5 W, Power consumption (standby): 0.5 W, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.