Samsung logo

Samsung HT-ES8209 home cinema system 2.1 channels 400 W 3D compatibility Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96762
Info modified on:
13 Nov 2024, 22:25:07
Short summary description Samsung HT-ES8209 home cinema system 2.1 channels 400 W 3D compatibility Silver:

Samsung HT-ES8209, Blu-Ray player, BD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, CD audio, AVCHD, DIVX, MKV, WMV, XVID, 2.1 channels, 400 W

Long summary description Samsung HT-ES8209 home cinema system 2.1 channels 400 W 3D compatibility Silver:

Samsung HT-ES8209. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio. Video formats supported: AVCHD, DIVX, MKV, WMV, XVID. Audio output channels: 2.1 channels, RMS rated power: 400 W, Built-in audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Front speaker dimensions (WxDxH): 53 x 647 x 53 mm, Front speaker weight: 1.18 kg, Subwoofer dimensions (WxDxH): 290 x 290 x 370 mm. Apple docking compatibility: iPhone, iPod, Image formats supported: JPG

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.