Samsung logo

Samsung HM1500 headphones/headset Wireless In-ear USB Type-A Bluetooth Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169808
Info modified on:
20 Feb 2020, 18:51:26
Short summary description Samsung HM1500 headphones/headset Wireless In-ear USB Type-A Bluetooth Black:

Samsung HM1500, Wireless, 18 g, Headset, Black

Long summary description Samsung HM1500 headphones/headset Wireless In-ear USB Type-A Bluetooth Black:

Samsung HM1500. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 18 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.