Samsung HG55NJ690UF, 139.7 cm (55"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Flat
Samsung HG55NJ690UF. Display diagonal: 139.7 cm (55"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black. Operating system installed: Tizen, On Screen Display (OSD) languages: English, Spanish, French. Content management solution: Samsung LYNK REACH, Samsung LYNK SINC. Consumer Electronics Control (CEC): Anynet+