Samsung Spinpoint F3 HD256GJ, 250 GB, 7200 RPM, 16 MB, 3.5", Serial ATA II
Samsung Spinpoint F3 HD256GJ. Hard drive capacity: 250 GB, Hard drive rotational speed: 7200 RPM, Storage drive buffer size: 16 MB, Hard drive size: 3.5", Interface: Serial ATA II