Samsung GX-SM650SJ, Satellite, Full HD, 576i, 576p, 1080i, 1080p, 720p, WMV, ASF, MPG, AVI, TS, XVID, MKV, MOV, MP4, MPEG, MP3, JPG
Samsung GX-SM650SJ. Signal source: Satellite, HD type: Full HD, Supported video modes: 576i, 576p, 1080i, 1080p, 720p. Video formats supported: WMV, ASF, MPG, AVI, TS, XVID, MKV, MOV, MP4, MPEG, Audio formats supported: MP3, Image formats supported: JPG. Compatible memory cards: SmartMedia. Product colour: Black, Tuner type: Digital, Number of tuners: 2 tuner(s). Power consumption: 35 W, Power consumption (standby): 0.5 W