Samsung Galaxy Fame Lite GT-S6790, 8.89 cm (3.5"), 320 x 480 pixels, 0.5 GB, 4 GB, 3 MP, White
Samsung Galaxy Fame Lite GT-S6790. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 480 pixels. Processor frequency: 0.85 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery performance: 1300 mAh. Product colour: White. Weight: 119.8 g